Fargo Controls, Inc. Rectangular DC 2 Wire Inductive Proximity Sensor S3842

Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3842 is a 2-wire DC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 10-55 Vdc, and a maximum switching current of 100 mA. It features short circuit protection, a residual current of less than 0.6 mA, a voltage drop under load of less than 6.5 V when ON, and an operating frequency of 50 Hz. The sensor has an IP67 protection rating, operates between -25 °C and 70 °C, and includes an LED function indicator. It uses a PVC cable with a length of 2 m for output connection and is not designed for flush mounting.

Datasheet Summary
Powered by GS/AI

The S3842 is a 2-wire DC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 10-55 Vdc, and a maximum switching current of 100 mA. It features short circuit protection, a residual current of less than 0.6 mA, a voltage drop under load of less than 6.5 V when ON, and an operating frequency of 50 Hz. The sensor has an IP67 protection rating, operates between -25 °C and 70 °C, and includes an LED function indicator. It uses a PVC cable with a length of 2 m for output connection and is not designed for flush mounting.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 2 Wire Inductive Proximity Sensor - S3842 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 2 Wire Inductive Proximity Sensor
S3842
Rectangular DC 2 Wire Inductive Proximity Sensor S3842
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3842
Product Name Rectangular DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3212R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3441 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details