Fargo Controls, Inc. 18 mm Diameter Capacitive Sensor C18MU8PSC

Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet
Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter Capacitive Sensor
C18MU8PSC
18 mm Diameter Capacitive Sensor C18MU8PSC
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

Features:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Each sensor has both NO (normally open) and NC (normal closed) outputs
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number C18MU8PSC
Product Name 18 mm Diameter Capacitive Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Repeatability 0.4000 mils (10.16 µm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
High Temperature Inductive Proximity Sensor - S3864 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3395 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details