Fargo Controls, Inc. 18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3104

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3104 is a two-wire DC inductive proximity sensor with an 18 mm diameter, designed for use with programmable controllers. It has a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. The sensor operates on a 10 to 55 Vdc power supply with a maximum switching current of 100 mA and a voltage drop under load of less than 6.5 V. It includes short circuit protection, an operating frequency of 1 kHz, and an IP67 protection rating. The standard output connection is a 2-meter PVC cable, and a high-temperature version up to +100°C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3104 is a two-wire DC inductive proximity sensor with an 18 mm diameter, designed for use with programmable controllers. It has a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. The sensor operates on a 10 to 55 Vdc power supply with a maximum switching current of 100 mA and a voltage drop under load of less than 6.5 V. It includes short circuit protection, an operating frequency of 1 kHz, and an IP67 protection rating. The standard output connection is a 2-meter PVC cable, and a high-temperature version up to +100°C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3104 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3104
18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3104
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3104
Product Name 18 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3574 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3870 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3221R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details