Fargo Controls, Inc. Linear Voltage Output Inductive Proximity Sensor S722

Description
Linear Voltage Output Inductive.
Request a Quote
Description
Linear Voltage Output Inductive.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S722 is a linear voltage output inductive proximity sensor with a detecting range of 0.3 to 5 mm, a nickel-plated brass case, and flush mounting capability. It operates on a 17 to 30 Vdc power supply and outputs a 0 to 10 V signal with a linear error of less than 3%. The sensor draws less than 22 mA, requires a minimum load of 300 Ω, and features a 2-meter 24 AWG cable connection. It meets IP 67 protection standards and operates within a temperature range of 0 to +70 °C with a temperature drift of less than 5%.

Datasheet Summary
Powered by GS/AI

The S722 is a linear voltage output inductive proximity sensor with a detecting range of 0.3 to 5 mm, a nickel-plated brass case, and flush mounting capability. It operates on a 17 to 30 Vdc power supply and outputs a 0 to 10 V signal with a linear error of less than 3%. The sensor draws less than 22 mA, requires a minimum load of 300 Ω, and features a 2-meter 24 AWG cable connection. It meets IP 67 protection standards and operates within a temperature range of 0 to +70 °C with a temperature drift of less than 5%.

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Output Inductive Proximity Sensor - S722 - Fargo Controls, Inc.
Eatontown, NJ, USA
Linear Voltage Output Inductive Proximity Sensor
S722
Linear Voltage Output Inductive Proximity Sensor S722
Linear Voltage Output Inductive.

Linear Voltage Output Inductive.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S722
Product Name Linear Voltage Output Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0118 to 0.1969 inch (0.3000 to 5 mm)
Switching Frequency 2 kHz
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3031 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3151 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3643 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details