Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3904

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3904 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting capability, and an IP67 protection rating for dust tightness and immersion resistance. The sensor operates on a 10 to 30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop of less than 1.5 V when active. It includes an LED function indicator, short circuit and reverse polarity protection, and a 2-meter cable with a C1 pigtail connector. Operating frequency is 2 kHz, with repeatability within ±1% of the rated distance and hysteresis under 15%. The operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3904 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting capability, and an IP67 protection rating for dust tightness and immersion resistance. The sensor operates on a 10 to 30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop of less than 1.5 V when active. It includes an LED function indicator, short circuit and reverse polarity protection, and a 2-meter cable with a C1 pigtail connector. Operating frequency is 2 kHz, with repeatability within ±1% of the rated distance and hysteresis under 15%. The operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3904 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3904
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3904
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3904
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 4 Wire Inductive Proximity Sensor - S3156 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3041 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Extreme Sensing Distance Long Range  Inductive Sensor - X0056 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Magnetic Proximity Sensor - S3400 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.3 inch (33 mm)
View Details