Fargo Controls, Inc. 12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3280

Description
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3280 is a 12 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, operating at 20-250 Vac and switching up to 300 mA. It has an operating distance of 2 mm, an operating frequency of 12 Hz, and a voltage drop of less than 6 V when ON. The sensor includes short circuit protection, an LED function indicator, and an IP67 protection rating against dust and immersion. It features a 2 m PVC cable output and operates from -25 to +70 °C, with a +100 °C high temperature version available upon request. Flush mounting is supported. Residual current is less than 1 mA, and minimum switching current is 5 mA, requiring consideration when interfacing with low-consumption loads.

Datasheet Summary
Powered by GS/AI

The S3280 is a 12 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, operating at 20-250 Vac and switching up to 300 mA. It has an operating distance of 2 mm, an operating frequency of 12 Hz, and a voltage drop of less than 6 V when ON. The sensor includes short circuit protection, an LED function indicator, and an IP67 protection rating against dust and immersion. It features a 2 m PVC cable output and operates from -25 to +70 °C, with a +100 °C high temperature version available upon request. Flush mounting is supported. Residual current is less than 1 mA, and minimum switching current is 5 mA, requiring consideration when interfacing with low-consumption loads.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3280 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3280
12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3280
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Extended operating distance (double) available upon request
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3280
Product Name 12 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Magnetic Proximity Sensor - S3403 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
Analog Output Inductive Proximity Sensors - S6130 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details