Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3168

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3168 is a DC 3-wire inductive proximity sensor with NPN normally open and normally closed outputs, designed for industrial positioning and detection tasks. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating for dust-tight and immersion-resistant operation. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 200 mA, a voltage drop of less than 1.8 V when ON, and a power drain below 15 mA at 24 Vdc. It has an operating frequency of 1 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. The case is plastic, with non-flush mounting, and it includes a 2-meter PVC cable output. An optional high-temperature version up to +100°C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3168 is a DC 3-wire inductive proximity sensor with NPN normally open and normally closed outputs, designed for industrial positioning and detection tasks. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating for dust-tight and immersion-resistant operation. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 200 mA, a voltage drop of less than 1.8 V when ON, and a power drain below 15 mA at 24 Vdc. It has an operating frequency of 1 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. The case is plastic, with non-flush mounting, and it includes a 2-meter PVC cable output. An optional high-temperature version up to +100°C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3168 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3168
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3168
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3168
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3060 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3158 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details