Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3179

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3179 is a rectangular DC 3-wire inductive proximity sensor with PNP, normally closed output, a 5 mm sensing range, and a power supply of 10-30 Vdc. It supports a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and an operating frequency of 1 kHz. The sensor has IP67 protection, an operating temperature range of -25 to +70 °C, and uses a PVC cable with a 2 m length or a C1 connector. It features short circuit and reverse polarity protection, an LED indicator, and non-flush mounting. A high-temperature variant up to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

S3179 is a rectangular DC 3-wire inductive proximity sensor with PNP, normally closed output, a 5 mm sensing range, and a power supply of 10-30 Vdc. It supports a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and an operating frequency of 1 kHz. The sensor has IP67 protection, an operating temperature range of -25 to +70 °C, and uses a PVC cable with a 2 m length or a C1 connector. It features short circuit and reverse polarity protection, an LED indicator, and non-flush mounting. A high-temperature variant up to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3179 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3179
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3179
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3179
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3464 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details