Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M2NO

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I12M2NO is a 12 mm diameter inductive sensor with a standard operating distance of 2 mm, designed for proximity detection in industrial applications. It features a nickel-plated brass case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on 10-30 Vdc, draws less than 15 mA at 24 Vdc, and has a maximum switching current of 200 mA with a voltage drop under 2 V. It includes short circuit and reverse polarity protection, an 800 Hz operating frequency, and repeatability within ±5% of the rated distance. The model includes a 2-meter cable output and is rated for operation between -25 °C and +70 °C.

Datasheet Summary
Powered by GS/AI

The I12M2NO is a 12 mm diameter inductive sensor with a standard operating distance of 2 mm, designed for proximity detection in industrial applications. It features a nickel-plated brass case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on 10-30 Vdc, draws less than 15 mA at 24 Vdc, and has a maximum switching current of 200 mA with a voltage drop under 2 V. It includes short circuit and reverse polarity protection, an 800 Hz operating frequency, and repeatability within ±5% of the rated distance. The model includes a 2-meter cable output and is rated for operation between -25 °C and +70 °C.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M2NO - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M2NO
12 mm Diameter Inductive Sensor I12M2NO
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M2NO
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3032 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3000 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details