The S3246 is a NAMUR-compliant inductive proximity sensor conforming to DIN 19234, operating with a power supply of 5 to 30 Vdc and an output current of less than 1 mA in the presence of metal and more than 3 mA when absent. It has a sensing distance of 5 mm, a maximum operating frequency of 1000 Hz, and a repeatability of ≤3%. The sensor is housed in a nickel-plated brass case with IP67 protection and operates from -25 to +70 °C. It is available with a 2-meter PVC cable and supports flush mounting. It is compatible with ALNC, ALTP, or ALN2 amplifiers and meets the EMC directive.
Working Principle
These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier.
Technical Characteristics
Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc.
Amplifiers
All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP.
Features:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S3246 |
| Product Name | NAMUR Inductive Proximity Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1969 inch (5 mm) |
| Switching Frequency | 1 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |