Fargo Controls, Inc. 18 mm Plastic AC Photoelectric Sensor S4261

Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4261 is an 18 mm plastic housing AC photoelectric sensor with a 20-250 VAC power supply, programmable NO/NC output, and sensitivity adjustment. It features LED operation indication, IP67 protection, short circuit protection, and operates at up to 15 Hz. The sensor supports thru beam detection with a maximum range of 1500 cm using the S4225 reflector, and its light source is infrared. Operating temperature range is -20 to +50 °C. The housing is gray Makrolon, and it includes a pre-wired connector model with terminal screws.

Datasheet Summary
Powered by GS/AI

The S4261 is an 18 mm plastic housing AC photoelectric sensor with a 20-250 VAC power supply, programmable NO/NC output, and sensitivity adjustment. It features LED operation indication, IP67 protection, short circuit protection, and operates at up to 15 Hz. The sensor supports thru beam detection with a maximum range of 1500 cm using the S4225 reflector, and its light source is infrared. Operating temperature range is -20 to +50 °C. The housing is gray Makrolon, and it includes a pre-wired connector model with terminal screws.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic AC Photoelectric Sensor
S4261
18 mm Plastic AC Photoelectric Sensor S4261
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Plastic housing
  • Programmable output NO/NC
  • Sensitivity adjustment standard
  • LED function indicator
  • 20-250 VAC operating voltage
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4261
Product Name 18 mm Plastic AC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Polarized Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data