Fargo Controls, Inc. Rectangular Magnetic Proximity Sensor S3394

Description
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
Request a Quote
Description
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Magnetic Proximity Sensor S3394 from Fargo Controls, Inc. operates using reed contacts activated by the presence of a permanent magnet. It features a plastic case with a protection degree of IP 67, ensuring resistance to dust and water. The sensor is hermetically sealed, which enhances its durability and reliability in various environments. It has an operating temperature range of -25 to +100°C (-13 to +212°F) and supports a switching frequency of up to 230 Hz for NO output. The sensor requires a specific magnet for actuation, such as the S3414 or S3415 models. This product is RoHS compliant and suitable for applications requiring compact and maintenance-free operation.

Datasheet Summary
Powered by GS/AI

The Rectangular Magnetic Proximity Sensor S3394 from Fargo Controls, Inc. operates using reed contacts activated by the presence of a permanent magnet. It features a plastic case with a protection degree of IP 67, ensuring resistance to dust and water. The sensor is hermetically sealed, which enhances its durability and reliability in various environments. It has an operating temperature range of -25 to +100°C (-13 to +212°F) and supports a switching frequency of up to 230 Hz for NO output. The sensor requires a specific magnet for actuation, such as the S3414 or S3415 models. This product is RoHS compliant and suitable for applications requiring compact and maintenance-free operation.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Magnetic Proximity Sensor - S3394 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular Magnetic Proximity Sensor
S3394
Rectangular Magnetic Proximity Sensor S3394
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.

Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3394
Product Name Rectangular Magnetic Proximity Sensor
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2300 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Magnetic Proximity Sensor - S3390 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
NAMUR Inductive Proximity Sensor - S3240 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3454 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details