Fargo Controls, Inc. 4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3514

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3514 is a 4 mm diameter, non-threaded, inductive proximity sensor with NPN normally open output, designed for detecting metallic objects. It features a stainless steel case, LED indicator, short circuit and reverse polarity protection, and IP67-rated protection against dust and immersion. The sensor operates from 6 to 30 Vdc, with a maximum switching current of 150 mA and a voltage drop under 1.4 V when on. It has an operating distance of 0.8 mm, an operating frequency of 2 kHz, and repeatability within 3% of the rated distance. The device includes a 2-meter cable with a C1 connector and supports flush mounting. Operating temperature ranges from -25 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3514 is a 4 mm diameter, non-threaded, inductive proximity sensor with NPN normally open output, designed for detecting metallic objects. It features a stainless steel case, LED indicator, short circuit and reverse polarity protection, and IP67-rated protection against dust and immersion. The sensor operates from 6 to 30 Vdc, with a maximum switching current of 150 mA and a voltage drop under 1.4 V when on. It has an operating distance of 0.8 mm, an operating frequency of 2 kHz, and repeatability within 3% of the rated distance. The device includes a 2-meter cable with a C1 connector and supports flush mounting. Operating temperature ranges from -25 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Eatontown, NJ, USA
4 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3514
4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3514
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3514
Product Name 4 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3450 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3152 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3642 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details