Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3041

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3041 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 4 mm. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor provides PNP, NO+NC output, features IP67 protection, and includes short circuit and reverse polarity protection. It has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of <10%. The standard output connection is a 2 m PVC cable, with +100°C and extended cable length options available upon request.

Datasheet Summary
Powered by GS/AI

The S3041 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 4 mm. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor provides PNP, NO+NC output, features IP67 protection, and includes short circuit and reverse polarity protection. It has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of <10%. The standard output connection is a 2 m PVC cable, with +100°C and extended cable length options available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3041 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3041
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3041
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3041
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
NAMUR Inductive Proximity Sensor - S3240 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3205R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details