Fargo Controls, Inc. 4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3515

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3515 is a 4 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, designed for industrial detection applications. It features an LED status indicator, short circuit and reverse polarity protection, and an IP67 rating for dust tightness and immersion resistance. Operating from 6 to 30 Vdc, it has a switching current maximum of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. The sensor has a 0.8 mm operating distance, ≤3% repeatability, and <10% hysteresis. It is flush mountable and operates between -25 to +70 °C, with a 2 meter cable and C1 connector.

Datasheet Summary
Powered by GS/AI

The S3515 is a 4 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, designed for industrial detection applications. It features an LED status indicator, short circuit and reverse polarity protection, and an IP67 rating for dust tightness and immersion resistance. Operating from 6 to 30 Vdc, it has a switching current maximum of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. The sensor has a 0.8 mm operating distance, ≤3% repeatability, and <10% hysteresis. It is flush mountable and operates between -25 to +70 °C, with a 2 meter cable and C1 connector.

Suppliers

Company
Product
Description
Supplier Links
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3515 - Fargo Controls, Inc.
Eatontown, NJ, USA
4 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3515
4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3515
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3515
Product Name 4 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter Inductive Sensor - I12M2NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Analog Output Inductive Proximity Sensors - S6120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.1181 inch (0.0 to 3 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3826 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details