Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3021

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3021 is an 8 mm diameter DC 3-wire inductive sensor with a stainless steel case, designed for non-flush mounting with a 2 mm operating distance. It features NPN normally closed output, LED function indicator, short circuit and reverse polarity protection, and an IP67 rating for dust and water immersion resistance. The sensor operates on 6-30 Vdc, draws less than 12 mA at 24 Vdc, switches up to 200 mA, has a voltage drop under 1.8 V, and operates at 2 kHz with ≤3% repeatability and <10% hysteresis. It includes a 2 m PVC cable output and functions within a temperature range of -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3021 is an 8 mm diameter DC 3-wire inductive sensor with a stainless steel case, designed for non-flush mounting with a 2 mm operating distance. It features NPN normally closed output, LED function indicator, short circuit and reverse polarity protection, and an IP67 rating for dust and water immersion resistance. The sensor operates on 6-30 Vdc, draws less than 12 mA at 24 Vdc, switches up to 200 mA, has a voltage drop under 1.8 V, and operates at 2 kHz with ≤3% repeatability and <10% hysteresis. It includes a 2 m PVC cable output and functions within a temperature range of -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3021
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3021
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3021
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular AC 2 Wire Inductive Proximity Sensor - S3312 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular AC 2 Wire Inductive Proximity Sensor - S3844 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details