Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3002

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3002 is a 6.5 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel non-threaded case and flush mounting capability. It provides a PNP normally open output, operates from 6 to 30 Vdc, has a switching current rating of 200 mA, and maintains an operating distance of 2 mm. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 ingress protection. It has an operating frequency of 2 kHz, a voltage drop of less than 1.8 V, and operates within a temperature range of -25 to +70 °C. The output connection is a 2 m PVC cable with a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3002 is a 6.5 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel non-threaded case and flush mounting capability. It provides a PNP normally open output, operates from 6 to 30 Vdc, has a switching current rating of 200 mA, and maintains an operating distance of 2 mm. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 ingress protection. It has an operating frequency of 2 kHz, a voltage drop of less than 1.8 V, and operates within a temperature range of -25 to +70 °C. The output connection is a 2 m PVC cable with a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3002
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3002
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3002
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3103 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3740 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details