Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M4PO

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I12M4PO is a 12 mm diameter inductive sensor with an extended operating distance of 4 mm, PNP normally open output, and a nickel-plated brass case. It features short circuit and reverse polarity protection, operates on 10-30 Vdc with a maximum switching current of 200 mA, and has an IP67 protection rating for dust tightness and immersion resistance. The sensor includes a 2-meter cable with a mating connector, supports flush mounting, and operates between -25 and +70 °C with a maximum switching frequency of 800 Hz and repeatability ≤5% of Sn.

Datasheet Summary
Powered by GS/AI

The I12M4PO is a 12 mm diameter inductive sensor with an extended operating distance of 4 mm, PNP normally open output, and a nickel-plated brass case. It features short circuit and reverse polarity protection, operates on 10-30 Vdc with a maximum switching current of 200 mA, and has an IP67 protection rating for dust tightness and immersion resistance. The sensor includes a 2-meter cable with a mating connector, supports flush mounting, and operates between -25 and +70 °C with a maximum switching frequency of 800 Hz and repeatability ≤5% of Sn.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M4PO
12 mm Diameter Inductive Sensor I12M4PO
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M4PO
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3870 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details