Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3023

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3023 is a 3-wire DC inductive sensor with a stainless steel case, an operating distance of 2 mm, and a flush mounting design. It operates on a 6-30 Vdc power supply with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V. The sensor has a switching frequency of 2 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. It includes LED indication, short-circuit and reverse polarity protection, and meets IP67 for dust tightness and immersion protection. The operating temperature range is -25 °C to +70 °C, with a +100 °C version available upon request. Output is PNP normally closed with a 2-meter PVC cable connection.

Datasheet Summary
Powered by GS/AI

The S3023 is a 3-wire DC inductive sensor with a stainless steel case, an operating distance of 2 mm, and a flush mounting design. It operates on a 6-30 Vdc power supply with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V. The sensor has a switching frequency of 2 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. It includes LED indication, short-circuit and reverse polarity protection, and meets IP67 for dust tightness and immersion protection. The operating temperature range is -25 °C to +70 °C, with a +100 °C version available upon request. Output is PNP normally closed with a 2-meter PVC cable connection.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3023
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3023
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3023
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3593 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3526 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3225R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details