The RL-136-5 is a mechanical counter with a 5-digit display, push button reset, and double-sided shaft, designed for industrial applications requiring direct drive counting at a 10:1 ratio. It operates at a maximum speed of 300 rpm and handles a maximum torque of 20 mN-m. The housing is metal, and the figure size is 6 x 4 mm. The shaft diameter is 6 mm, and the unit weighs 311 g. It is not to be reset while in motion.
DESCRIPTION: Mechanical Counter - 136 Series offers a heavy duty design, double sided shaft and 5 easy to read digits. Its push button reset, rugged design, high-speed operation and double sided shaft make them ideal for many industrial applications.
APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc…
Features
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | RL-136-5 |
| Product Name | Revolution & Direct Drive Mechanical Counter, 136 Series |
| Technology | Rotary |