The RS-207 is a 5-digit mechanical ratchet counter in the 207 series, designed for one count per 40-50° reciprocating drive. It features a knob reset, a 4 mm shaft diameter, and clockwise counting direction. The counter has a maximum speed of 600 cpm, a maximum torque of 180 g-cm, and weighs 90 g. It requires no power and is rated for long mechanical life.
The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | RS-207 |
| Product Name | Mechanical Counter, 207 Series |
| Technology | Stroke |