The RL-136-5 FT is a heavy-duty mechanical length measuring counter for feet and inches, with a push button reset, double-sided shaft, and metal housing. It displays up to 9999 ft 11 in, with the first digit in black-on-white for inches and white-on-black for feet. The digit size is 6 x 4 mm, with the inch digit at 5 x 3.5 mm. The shaft diameter is 7.5 mm, and the unit operates at a maximum speed of 300 feet per minute with a torque of 250 gcm. The housing is metal, weight is 730 g, and operating temperature ranges from 5 to 50 °C with a maximum humidity of 85% RH. It includes two black rubber wheels.
These length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications. Each model includes two black rubber wheels. The feet and inch version has the first digit black-on-white for inches and white-on-black for feet displaying up to 9999ft11. The yard and meter versions have the first digit yellow-on-black and white-on-black for the other digits, displaying up to 9999Y9 or 9999m9
Typical applications including textile machines, winding machines, automatic machines, presses, shearing machines, printing machines, measuring of tape, measuring cloth, paper, extruded material, etc…
Features
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | RL-136-5 FT |
| Product Name | Heavy Duty Mechanical Length Measuring Counters |
| Technology | Rotary |