The RS-84-5 is a mechanical ratchet counter with five high-contrast white digits on a black background, each 0.2" x 0.1" in size, designed for counting operations in industrial machinery. It increments by one count for every 40° to 45° lever stroke, with a maximum speed of 400 counts per minute. The device features a rotating reset knob, a metal base with a plastic cover, lens, and reset knob, and a right-side shaft with a diameter of 0.157". It weighs 2.5 oz and requires no external power. The counter is suited for applications including presses, winding machines, and measuring systems.
DESCRIPTION: Mechanical Counter model RS-84-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This ratchet counter adds 1 count for every 40°~45° stroke of lever.
APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc…
Features
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | RS-84-5 |
| Product Name | Ratchet Counter |
| Technology | Stroke |