The LB-80-5 is a mechanical revolution counter that increments one count per revolution, is bi-directional, and features a one-touch reset button. It has five displayed digits with figure size of 0.2" x 0.1", a shaft diameter of 0.157" on the right side, and a maximum speed of 400 rpm. The housing consists of a metal base and cover with a plastic lens and reset button, and it weighs 3 oz. It is designed for OEM equipment in applications such as tool machines, winding machines, and printing machines. Do not reset while in motion.
DESCRIPTION: Mechanical Counter model LB-80-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This revolution counter increments 1 count per revolution, is bi-directional and resets with the push of a button
APPLICATIONS: Typical applications include tool machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc…
Features
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | LB-80-5 |
| Product Name | Mechanical Revolution Counter |
| Technology | Revolution |