The LB-207 is a mechanical revolution counter in the 207 series, featuring a knob reset, five digits with 3.6 mm x 4.8 mm figure size, a 4 mm shaft diameter, and clockwise counting direction. It operates without power, has a maximum speed of 3000 counts per minute for revolution mode, and a maximum torque of 35 g-cm. The device weighs 90 grams and is designed for low-cost, high-durability applications.
The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Mechanical Counters |
| Product Number | LB-207 |
| Product Name | Mechanical Counter, 207 Series |
| Technology | Revolution |