Fargo Controls, Inc. Rectangular Inductive Sensors IR17PU5PO

Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR17PU5PO is a rectangular inductive sensor with a PNP normally open output, designed for compact installations. It has a flush-mount plastic case measuring 17 x 28 x 17 mm and operates on 10-30 Vdc with a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 2 m cable output. Its operating distance is 5 mm, operating frequency is 400 Hz, repeatability is within ±5% of Sn, and it functions across temperatures from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The IR17PU5PO is a rectangular inductive sensor with a PNP normally open output, designed for compact installations. It has a flush-mount plastic case measuring 17 x 28 x 17 mm and operates on 10-30 Vdc with a maximum switching current of 200 mA. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 2 m cable output. Its operating distance is 5 mm, operating frequency is 400 Hz, repeatability is within ±5% of Sn, and it functions across temperatures from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular Inductive Sensors
IR17PU5PO
Rectangular Inductive Sensors IR17PU5PO
FEATURES: Low profile for those hard to fit applications Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Low profile for those hard to fit applications
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number IR17PU5PO
Product Name Rectangular Inductive Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3442 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3600 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details