Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3050

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3050 is a 12 mm diameter DC inductive sensor with a stainless steel case and extended operating distance of 4 mm, designed for use in industrial automation with flush mounting capability. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and features short circuit and reverse polarity protection. The sensor has an IP67 protection rating, an operating frequency of 1 kHz, and a repeatability of ≤3%. It includes an LED function indicator and comes with a 2 meter PVC cable. A +100°C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3050 is a 12 mm diameter DC inductive sensor with a stainless steel case and extended operating distance of 4 mm, designed for use in industrial automation with flush mounting capability. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and features short circuit and reverse polarity protection. The sensor has an IP67 protection rating, an operating frequency of 1 kHz, and a repeatability of ≤3%. It includes an LED function indicator and comes with a 2 meter PVC cable. A +100°C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3050
12mm DC Stainless Steel "Short Series" Inductive Sensor S3050
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3050
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3247 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Capacitive Sensor - S3621 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details