Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M2NOC

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I12M2NOC is an M12 diameter inductive sensor with a standard operating distance of 2 mm, designed for flush mounting and featuring NPN normally open output. It includes a 2-meter integrated cable with a mating connector, operates on 10-30 Vdc, and has a maximum switching current of 200 mA. The sensor offers short circuit and reverse polarity protection, a voltage drop of less than 2 V, and an operating frequency of 800 Hz. Built with a nickel-plated brass case, it meets IP67 protection for dust tightness and immersion resistance, and functions within a temperature range of -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The I12M2NOC is an M12 diameter inductive sensor with a standard operating distance of 2 mm, designed for flush mounting and featuring NPN normally open output. It includes a 2-meter integrated cable with a mating connector, operates on 10-30 Vdc, and has a maximum switching current of 200 mA. The sensor offers short circuit and reverse polarity protection, a voltage drop of less than 2 V, and an operating frequency of 800 Hz. Built with a nickel-plated brass case, it meets IP67 protection for dust tightness and immersion resistance, and functions within a temperature range of -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M2NOC
12 mm Diameter Inductive Sensor I12M2NOC
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M2NOC
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3102 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3100 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3464 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3477 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details