Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M4POC

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I12M4POC is a 12 mm diameter inductive sensor with an extended operating distance of 4 mm, designed for industrial proximity detection. It features a nickel-plated brass case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on 10-30 Vdc, draws less than 15 mA at 24 Vdc, and supports a maximum switching current of 200 mA with a voltage drop under 2 V. It includes short circuit and reverse polarity protection, operates at up to 800 Hz, and has a repeatability of ≤5%. The part includes a 2-meter cable and an integrated M12 connector. Operating temperature ranges from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The I12M4POC is a 12 mm diameter inductive sensor with an extended operating distance of 4 mm, designed for industrial proximity detection. It features a nickel-plated brass case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on 10-30 Vdc, draws less than 15 mA at 24 Vdc, and supports a maximum switching current of 200 mA with a voltage drop under 2 V. It includes short circuit and reverse polarity protection, operates at up to 800 Hz, and has a repeatability of ≤5%. The part includes a 2-meter cable and an integrated M12 connector. Operating temperature ranges from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M4POC - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M4POC
12 mm Diameter Inductive Sensor I12M4POC
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M4POC
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3602 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3323 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
NAMUR Inductive Proximity Sensor - S3252 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details