Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3117

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3117 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3117
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3117
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3117
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3115 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3743 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Plastic, AC - S4270 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details