Fargo Controls, Inc. Panel Mount Counter, CH Series CH-7N

Description
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote
Description
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CH-7N is a panel mount totalizing counter designed for applications where external power is unavailable. It features a 7-digit LCD display with 8mm high characters, capable of counting up to 9,999,999. The counter is powered by an internal lithium battery and accepts a variety of input types, including non-voltage contact closure, NPN open collector, and PNP signals ranging from 6-24VDC or 90-240V AC/DC. The maximum input speed is 10 counts per second. The CH-7N includes a front reset button, which can be disabled if necessary, and utilizes screw terminal connections for easy installation. It operates effectively in temperatures ranging from -32 to 122°F (-0 to 50°C) and is CE compliant. The compact design allows it to fit into existing 1,Äù x 2,Äù cutouts, making it suitable for various counting applications such as amusement machines and utility meters.

Datasheet Summary
Powered by GS/AI

The CH-7N is a panel mount totalizing counter designed for applications where external power is unavailable. It features a 7-digit LCD display with 8mm high characters, capable of counting up to 9,999,999. The counter is powered by an internal lithium battery and accepts a variety of input types, including non-voltage contact closure, NPN open collector, and PNP signals ranging from 6-24VDC or 90-240V AC/DC. The maximum input speed is 10 counts per second. The CH-7N includes a front reset button, which can be disabled if necessary, and utilizes screw terminal connections for easy installation. It operates effectively in temperatures ranging from -32 to 122°F (-0 to 50°C) and is CE compliant. The compact design allows it to fit into existing 1,Äù x 2,Äù cutouts, making it suitable for various counting applications such as amusement machines and utility meters.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Eatontown, NJ, USA
Panel Mount Counter, CH Series
CH-7N
Panel Mount Counter, CH Series CH-7N
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint

Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired.
These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment.

Features

  • Low cost
  • 7 Digit LCD display
  • Screw terminals
  • Battery Powered Totalizing Counter
  • CE Compliant to the EMC directive
  • Accepts a wide range of inputs
  • Small panel footprint
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Counters
Product Number CH-7N
Product Name Panel Mount Counter, CH Series
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details
Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Direction Bi-directional Counter
View Details