Fargo Controls, Inc. Series Preset Counter, PS2 CP PS2CPA

Description
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CP is a 6 digit, programmable, two preset, scaleable counter version. FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
Request a Quote Datasheet
Description
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CP is a 6 digit, programmable, two preset, scaleable counter version. FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Eatontown, NJ, USA
Series Preset Counter, PS2 CP
PS2CPA
Series Preset Counter, PS2 CP PS2CPA
The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling. CP is a 6 digit, programmable, two preset, scaleable counter version. FEATURES: Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc. Two 5-digit presets with 10 A relay or NPN transistor outputs Two simultaneous inputs with independent scaling Add, subtract or separate inputs in up or down count modes Quadrature and up /down direction control inputs NEMA 4X / IP65 front panel CSA approved, Compliant Optional RS232 or RS422 serial port Optional 4-20mA or 0-20mA analog output

The PS2 Programmable Electronic Counter & Ratemeter displays count rate or total in several operating modes. Two preset outputs can control rate, count, batching, positioning, length, distance, flow, etc. All three versions CR, CP & RP have presets and scaling.

CP is a 6 digit, programmable, two preset, scaleable counter version.

FEATURES:

  • Simple front panel programming of presets, scaling, rate/count modes, count speed, outputs, lockout code etc.
  • Two 5-digit presets with 10 A relay or NPN transistor outputs
  • Two simultaneous inputs with independent scaling
  • Add, subtract or separate inputs in up or down count modes
  • Quadrature and up /down direction control inputs
  • NEMA 4X / IP65 front panel
  • CSA approved, Compliant
  • Optional RS232 or RS422 serial port
  • Optional 4-20mA or 0-20mA analog output
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Counters
Product Number PS2CPA
Product Name Series Preset Counter, PS2 CP
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Arithmetic Functions; Controller; Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Tachometers / Line Speed meter, RS Series -  - Fargo Controls, Inc.
Specs
Operating Temperature -13 to 149 F (-25 to 65 C)
Number of Functions Multi
Direction Up Count
View Details