FEATURES:
Up down counter/timer control
AC/DC and self powered versions
LCD display indicates both count and preset
Accepts a wide range of industrial inputs
PS3-11 & PS3-21 have prescaling of input
RoHS & CE Compliant
Fargo Controls, Inc.
Done
Request a Quote
Email Supplier
Description
FEATURES:
Up down counter/timer control
AC/DC and self powered versions
LCD display indicates both count and preset
Accepts a wide range of industrial inputs
PS3-11 & PS3-21 have prescaling of input
RoHS & CE Compliant
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PS3 Series is a 6-digit preset counter/timer designed for industrial applications such as batch counting and position control. It features a dual-line supertwist LCD display, with line one showing count/time at 0.28" (7 mm) height and line two showing preset at 0.16" (4 mm) height, and includes programmable backlighting. The PS3-SPA variant lacks a backlight. It accepts AC/DC power inputs up to 240V AC or 12-24V DC, with high-speed opto-isolated inputs up to 10 kHz and low-speed inputs up to 30 Hz for contact closures. The device includes a SPDT relay output rated at 5A, 260V AC/220V DC, and offers front and remote reset options. It is housed in a black plastic panel-mount enclosure with terminal connections, rated IP65 when properly sealed. Operation temperature ranges from -10 to +60 °C, with 40-year non-volatile memory retention.
Datasheet Summary Powered by GS/AI
The PS3 Series is a 6-digit preset counter/timer designed for industrial applications such as batch counting and position control. It features a dual-line supertwist LCD display, with line one showing count/time at 0.28" (7 mm) height and line two showing preset at 0.16" (4 mm) height, and includes programmable backlighting. The PS3-SPA variant lacks a backlight. It accepts AC/DC power inputs up to 240V AC or 12-24V DC, with high-speed opto-isolated inputs up to 10 kHz and low-speed inputs up to 30 Hz for contact closures. The device includes a SPDT relay output rated at 5A, 260V AC/220V DC, and offers front and remote reset options. It is housed in a black plastic panel-mount enclosure with terminal connections, rated IP65 when properly sealed. Operation temperature ranges from -10 to +60 °C, with 40-year non-volatile memory retention.
FEATURES:
Up down counter/timer control
AC/DC and self powered versions
LCD display indicates both count and preset
Accepts a wide range of industrial inputs
PS3-11 & PS3-21 have prescaling of input
RoHS & CE Compliant