Fargo Controls, Inc. Panel Mount Counter, CH Series CH-7A

Description
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote Datasheet
Description
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Eatontown, NJ, USA
Panel Mount Counter, CH Series
CH-7A
Panel Mount Counter, CH Series CH-7A
Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired. These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment. Features Low cost 7 Digit LCD display Screw terminals Battery Powered Totalizing Counter CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint

Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a wide range of inputs. Their reset function can be disabled if desired.
These self-powered LCD counters are designed for applications where no external power is available, as replacements for electromechanical counters, event counting and part counting. Some typical applications include: Amusement machines, dispensing machines, ticket machines, copiers, printers, utility meters and portable equipment.

Features

  • Low cost
  • 7 Digit LCD display
  • Screw terminals
  • Battery Powered Totalizing Counter
  • CE Compliant to the EMC directive
  • Accepts a wide range of inputs
  • Small panel footprint
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Counters
Product Number CH-7A
Product Name Panel Mount Counter, CH Series
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details