FX PCB Co., Ltd. Display PCB

Description
Description FX PCB manufacture for Display PCB in 2022 FX PCB can produce 1-24 Layer display PCB for our customers, and we help customers from prototype to mass production with competitive price. Our experienced engineer team will give you the suggestion on your design to improve your product efficiency, yield and control the PCB cost. We are flexible on the delivery time, as we support customer with expedited time and standard delivery time to choose. Please send us your Gerber file or questions, and our sales will contact you in 24 hours. FX PCB Capability Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger
Request a Quote
Description
Description FX PCB manufacture for Display PCB in 2022 FX PCB can produce 1-24 Layer display PCB for our customers, and we help customers from prototype to mass production with competitive price. Our experienced engineer team will give you the suggestion on your design to improve your product efficiency, yield and control the PCB cost. We are flexible on the delivery time, as we support customer with expedited time and standard delivery time to choose. Please send us your Gerber file or questions, and our sales will contact you in 24 hours. FX PCB Capability Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Display PCB
Display PCB
Description FX PCB manufacture for Display PCB in 2022 FX PCB can produce 1-24 Layer display PCB for our customers, and we help customers from prototype to mass production with competitive price. Our experienced engineer team will give you the suggestion on your design to improve your product efficiency, yield and control the PCB cost. We are flexible on the delivery time, as we support customer with expedited time and standard delivery time to choose. Please send us your Gerber file or questions, and our sales will contact you in 24 hours. FX PCB Capability Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger

Description

FX PCB manufacture for Display PCB in 2022

FX PCB can produce 1-24 Layer display PCB for our customers, and we help customers from prototype to mass production with competitive price. Our experienced engineer team will give you the suggestion on your design to improve your product efficiency, yield and control the PCB cost. We are flexible on the delivery time, as we support customer with expedited time and standard delivery time to choose. Please send us your Gerber file or questions, and our sales will contact you in 24 hours.

FX PCB Capability

Item Process Capability
Layer Counts 1-24L
Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Maximum Size 600mm x 1500mm
Board Outline Tolerance ± 0.10mm
Board Thickness 0.20mm—8.00mm
Thickness Tolerance(t ≥ 0.8mm) ± 8%
Thickness Tolerance(t < 0.8mm) ± 10%
Insulation Layer Thickness 0.075mm—5.00mm
Minimum Line 0.075mm
Minimum Space 0.075mm
Out Layer Copper Thickness 18um—350mm
Inner Layer Copper Thickness 17um—210mm
Drilling Hole(Mechanical) 0.15mm—6.35mm
Finish Hole(Mechanical) 0.10mm—6.30mm
Diameter Tolerance(Mechanical) 0.05mm
Registration(Mechanical) 0.075mm
Aspect Ratio 16 : 1
Solder Mask Type LPI
SMT Mini. Solder Mask Width 0.075mm
Mini. Solder Mask Clearance 0.05mm
Plug Hole Diameter 0.25mm—0.60mm
Impedance Control Tolerance ± 10%
Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Display PCB
Materials Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Unlock Full Specs
to access all available technical data

Similar Products

Flex PCB 7 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Thickness 0.0118 inches (0.3000 mm)
View Details
Rigid Flex PCB 6 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0945 inches (2.4 mm)
View Details
ALN Ceramic PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details