FX PCB Co., Ltd. BT PCB

Description
Description Introduction of BT Boards BT Boards are a kind of Printed circuit boards (PCBs) made using BT substrate as materials, which is high performance and normally used in the electronics industry to make reliable and efficient circuit boards BT Boards in SMD LED Applications The PCBs used in SMD LED products are a unique type of circuit board, and it is also a simple form of IC substrates. Most BT substrates in the market are made from BT resin, which it developed by a Japanese company called Mitsubishi Gas Chemical Company of Japan . This resin is combined with Bismaleimide (B) and Triazine (T), it can provide excellent performance. Advantages of BT Resin Substrates BT PCB substrates can provide many benefits, including: High Glass Transition Temperature (Tg): Ranging from 255°C to 330°C, which makes them ideal for high-temperature environments. Heat Resistance: 160°C to 230°C temperatures withstanding. Moisture Resistance: Ensuring reliability in humid conditions. Low Dielectric Constant (Dk) and Dissipation Factor (Df): Perfect for high-high-frequency PCB, high-speed communication devices (such as 5G), and high-performance electronic components. These advantages make BT resin material suitable for HDI (High-density interconnect) Multilayer PCBs and advanced packaging substrates BT Copper-Clad Laminates for SMD LEDs The BT copper-clad laminates, especially the CCL-HL 820 series, are widely used in SMD LED applications. CCL-HL 820WDI is the latest version and comes in thicknesses of 0.10mm, 0.20mm, 0.40mm, and 0.46mm. The copper foil thicknesses available are 1/2oz and 1/3oz, which makes the finished BT board thicknesses 0.18±0.03mm, 0.28±0.03mm, 0.48±0.03mm, and 0.54±0.03mm. Types and Surface Treatments of BT Boards Currently, Most BT PCBs are double-sided and can be divided into two main types: Conduction Methods: PCBs with drilled holes or routed Surface Treatments: PCB with gold plating or silver plating, Gold plating is still the most widely used surface treatment, but silver plating is becoming more popular nowadays, as it can help to meet the requirements for brighter LEDs. Applications of BT PCB BT PCB was used only in chip packaging at the beginning, but it comes in many types now, such as: High-performance copper-clad laminates Chip carrier boards High-frequency copper-clad laminates Resin-coated copper foils This variety has made BT boards useful in many different industries. Characteristics of BT Resin Substrates Excellent Electrical Performance: Works well for high-speed and high-frequency applications due to low dielectric constant and loss. Heat Resistance: Excellent thermal stability for high-temperature environments. Durability: Strong and long-lasting, making it reliable for tough conditions. How to find the BT PCB Supplier? Choosing a manufacturer who has experience in producing BT PCBs is important, and FX PCB is one of your choices. We have the ISO9001 certification, and our team is very professional on the BT PCB, any questions for your PCB design will be answered here. Send us your BT PCB specification and files, we will quote you the price in 8 hours
Request a Quote
Description
Description Introduction of BT Boards BT Boards are a kind of Printed circuit boards (PCBs) made using BT substrate as materials, which is high performance and normally used in the electronics industry to make reliable and efficient circuit boards BT Boards in SMD LED Applications The PCBs used in SMD LED products are a unique type of circuit board, and it is also a simple form of IC substrates. Most BT substrates in the market are made from BT resin, which it developed by a Japanese company called Mitsubishi Gas Chemical Company of Japan . This resin is combined with Bismaleimide (B) and Triazine (T), it can provide excellent performance. Advantages of BT Resin Substrates BT PCB substrates can provide many benefits, including: High Glass Transition Temperature (Tg): Ranging from 255°C to 330°C, which makes them ideal for high-temperature environments. Heat Resistance: 160°C to 230°C temperatures withstanding. Moisture Resistance: Ensuring reliability in humid conditions. Low Dielectric Constant (Dk) and Dissipation Factor (Df): Perfect for high-high-frequency PCB, high-speed communication devices (such as 5G), and high-performance electronic components. These advantages make BT resin material suitable for HDI (High-density interconnect) Multilayer PCBs and advanced packaging substrates BT Copper-Clad Laminates for SMD LEDs The BT copper-clad laminates, especially the CCL-HL 820 series, are widely used in SMD LED applications. CCL-HL 820WDI is the latest version and comes in thicknesses of 0.10mm, 0.20mm, 0.40mm, and 0.46mm. The copper foil thicknesses available are 1/2oz and 1/3oz, which makes the finished BT board thicknesses 0.18±0.03mm, 0.28±0.03mm, 0.48±0.03mm, and 0.54±0.03mm. Types and Surface Treatments of BT Boards Currently, Most BT PCBs are double-sided and can be divided into two main types: Conduction Methods: PCBs with drilled holes or routed Surface Treatments: PCB with gold plating or silver plating, Gold plating is still the most widely used surface treatment, but silver plating is becoming more popular nowadays, as it can help to meet the requirements for brighter LEDs. Applications of BT PCB BT PCB was used only in chip packaging at the beginning, but it comes in many types now, such as: High-performance copper-clad laminates Chip carrier boards High-frequency copper-clad laminates Resin-coated copper foils This variety has made BT boards useful in many different industries. Characteristics of BT Resin Substrates Excellent Electrical Performance: Works well for high-speed and high-frequency applications due to low dielectric constant and loss. Heat Resistance: Excellent thermal stability for high-temperature environments. Durability: Strong and long-lasting, making it reliable for tough conditions. How to find the BT PCB Supplier? Choosing a manufacturer who has experience in producing BT PCBs is important, and FX PCB is one of your choices. We have the ISO9001 certification, and our team is very professional on the BT PCB, any questions for your PCB design will be answered here. Send us your BT PCB specification and files, we will quote you the price in 8 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BT PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
BT PCB
BT PCB
Description Introduction of BT Boards BT Boards are a kind of Printed circuit boards (PCBs) made using BT substrate as materials, which is high performance and normally used in the electronics industry to make reliable and efficient circuit boards BT Boards in SMD LED Applications The PCBs used in SMD LED products are a unique type of circuit board, and it is also a simple form of IC substrates. Most BT substrates in the market are made from BT resin, which it developed by a Japanese company called Mitsubishi Gas Chemical Company of Japan . This resin is combined with Bismaleimide (B) and Triazine (T), it can provide excellent performance. Advantages of BT Resin Substrates BT PCB substrates can provide many benefits, including: High Glass Transition Temperature (Tg): Ranging from 255°C to 330°C, which makes them ideal for high-temperature environments. Heat Resistance: 160°C to 230°C temperatures withstanding. Moisture Resistance: Ensuring reliability in humid conditions. Low Dielectric Constant (Dk) and Dissipation Factor (Df): Perfect for high-high-frequency PCB, high-speed communication devices (such as 5G), and high-performance electronic components. These advantages make BT resin material suitable for HDI (High-density interconnect) Multilayer PCBs and advanced packaging substrates BT Copper-Clad Laminates for SMD LEDs The BT copper-clad laminates, especially the CCL-HL 820 series, are widely used in SMD LED applications. CCL-HL 820WDI is the latest version and comes in thicknesses of 0.10mm, 0.20mm, 0.40mm, and 0.46mm. The copper foil thicknesses available are 1/2oz and 1/3oz, which makes the finished BT board thicknesses 0.18±0.03mm, 0.28±0.03mm, 0.48±0.03mm, and 0.54±0.03mm. Types and Surface Treatments of BT Boards Currently, Most BT PCBs are double-sided and can be divided into two main types: Conduction Methods: PCBs with drilled holes or routed Surface Treatments: PCB with gold plating or silver plating, Gold plating is still the most widely used surface treatment, but silver plating is becoming more popular nowadays, as it can help to meet the requirements for brighter LEDs. Applications of BT PCB BT PCB was used only in chip packaging at the beginning, but it comes in many types now, such as: High-performance copper-clad laminates Chip carrier boards High-frequency copper-clad laminates Resin-coated copper foils This variety has made BT boards useful in many different industries. Characteristics of BT Resin Substrates Excellent Electrical Performance: Works well for high-speed and high-frequency applications due to low dielectric constant and loss. Heat Resistance: Excellent thermal stability for high-temperature environments. Durability: Strong and long-lasting, making it reliable for tough conditions. How to find the BT PCB Supplier? Choosing a manufacturer who has experience in producing BT PCBs is important, and FX PCB is one of your choices. We have the ISO9001 certification, and our team is very professional on the BT PCB, any questions for your PCB design will be answered here. Send us your BT PCB specification and files, we will quote you the price in 8 hours

Description

Introduction of BT Boards

BT Boards are a kind of Printed circuit boards (PCBs) made using BT substrate as materials, which is high performance and normally used in the electronics industry to make reliable and efficient circuit boards

BT Boards in SMD LED Applications

The PCBs used in SMD LED products are a unique type of circuit board, and it is also a simple form of IC substrates. Most BT substrates in the market are made from BT resin, which it developed by a Japanese company called Mitsubishi Gas Chemical Company of Japan . This resin is combined with Bismaleimide (B) and Triazine (T), it can provide excellent performance.

Advantages of BT Resin Substrates

BT PCB substrates can provide many benefits, including:

  • High Glass Transition Temperature (Tg): Ranging from 255°C to 330°C, which makes them ideal for high-temperature environments.
  • Heat Resistance: 160°C to 230°C temperatures withstanding.
  • Moisture Resistance: Ensuring reliability in humid conditions.
  • Low Dielectric Constant (Dk) and Dissipation Factor (Df): Perfect for high-high-frequency PCB, high-speed communication devices (such as 5G), and high-performance electronic components.

These advantages make BT resin material suitable for HDI (High-density interconnect) Multilayer PCBs and advanced packaging substrates

BT Copper-Clad Laminates for SMD LEDs

The BT copper-clad laminates, especially the CCL-HL 820 series, are widely used in SMD LED applications. CCL-HL 820WDI is the latest version and comes in thicknesses of 0.10mm, 0.20mm, 0.40mm, and 0.46mm. The copper foil thicknesses available are 1/2oz and 1/3oz, which makes the finished BT board thicknesses 0.18±0.03mm, 0.28±0.03mm, 0.48±0.03mm, and 0.54±0.03mm.

Types and Surface Treatments of BT Boards
Currently, Most BT PCBs are double-sided and can be divided into two main types:

  • Conduction Methods: PCBs with drilled holes or routed
  • Surface Treatments: PCB with gold plating or silver plating,

Gold plating is still the most widely used surface treatment, but silver plating is becoming more popular nowadays, as it can help to meet the requirements for brighter LEDs.

Applications of BT PCB

BT PCB was used only in chip packaging at the beginning, but it comes in many types now, such as:

  • High-performance copper-clad laminates
  • Chip carrier boards
  • High-frequency copper-clad laminates
  • Resin-coated copper foils

This variety has made BT boards useful in many different industries.

Characteristics of BT Resin Substrates

  • Excellent Electrical Performance: Works well for high-speed and high-frequency applications due to low dielectric constant and loss.
  • Heat Resistance: Excellent thermal stability for high-temperature environments.
  • Durability: Strong and long-lasting, making it reliable for tough conditions.

How to find the BT PCB Supplier?

Choosing a manufacturer who has experience in producing BT PCBs is important, and FX PCB is one of your choices. We have the ISO9001 certification, and our team is very professional on the BT PCB, any questions for your PCB design will be answered here. Send us your BT PCB specification and files, we will quote you the price in 8 hours

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name BT PCB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic PCB Manufacturer -  - FX PCB Co., Ltd.
Specs
Materials ALN, AI203
Thickness 0.0098 to 0.0150 inches (0.2500 to 0.3800 mm)
Resistivity 10 ohm-cm
View Details
2L 1.5m PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Thickness 0.0079 to 0.3150 inches (0.2000 to 8 mm)
View Details
Rigid Flex PCB 8 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0945 inches (2.4 mm)
View Details
Ceramic PCB AIO203 Material 3 -  - FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 to 14 ohm-cm
View Details