FX PCB Co., Ltd. Ceramic PCB AIO203 Material 1

Description
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593
Description
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593

Suppliers

Company
Product
Description
Supplier Links
Ceramic PCB AIO203 Material 1 -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Ceramic PCB AIO203 Material 1
Ceramic PCB AIO203 Material 1
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593

Description

Ceramic PCB AIO203 Capability:

Finished board thickness

(0.25-0.38mm)+/-0.03mm
(0.38-0.635)+/-0.04mm
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersion Silver
Material AIN, AI203

Ceramic PCB AIO203 Materials Properties:

Item Unit Value Test Standard
Color / White 3.2
Density g/cm³ ≥ 3.7 GB/T 2413
Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598
Dielectric Constant 1MHz 9~10 GB/T 5594.4
Dielectric Strength KV/mm ≥ 17 GB/T 5593
Flexural Strength Mpa ≥ 350 GB/T 5593
Camber Length‰ ≤2‰
Surface Roughness Ra µ m 0.2~0.75 GB/T 6062
Water Absorption % 0 GB/T 3299—1996
Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5
Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Ceramic PCB AIO203 Material 1
Materials AIN, AI203
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Copper Clad Boards - 2189167 - RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil
Length 0.6890 ft (2.1 dm)
View Details