Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-AM

Description
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.
Request a Quote
Description
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-AM is an all-in-one analogue linear displacement and level measurement probe with a detachable probe element, designed for high-accuracy position sensing with visual scale indication. It features a stainless steel probe rod with a diameter of Φ8 and a maximum stroke of 400 mm, with the measurement scale etched at 1 mm pitch per JIS first grade standard. The probe offers voltage output (0-10 V or 10-0 V) or current output (4-20 mA or 20-4 mA), with an alarm output for magnet detection, and operates on a +24 VDC supply. It provides ≤±0.025% FS non-linearity, 16-bit resolution, and ≤±0.001% FS repeatability. The probe is rated IP67, supports operating temperatures from -20 °C to +75 °C, and accepts cable lengths up to 10 m for voltage output or 100 m for current output. The housing is aluminium alloy with nickel-plated connector components.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-AM is an all-in-one analogue linear displacement and level measurement probe with a detachable probe element, designed for high-accuracy position sensing with visual scale indication. It features a stainless steel probe rod with a diameter of Φ8 and a maximum stroke of 400 mm, with the measurement scale etched at 1 mm pitch per JIS first grade standard. The probe offers voltage output (0-10 V or 10-0 V) or current output (4-20 mA or 20-4 mA), with an alarm output for magnet detection, and operates on a +24 VDC supply. It provides ≤±0.025% FS non-linearity, 16-bit resolution, and ≤±0.001% FS repeatability. The probe is rated IP67, supports operating temperatures from -20 °C to +75 °C, and accepts cable lengths up to 10 m for voltage output or 100 m for current output. The housing is aluminium alloy with nickel-plated connector components.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-AM
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-AM
The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is φ8.

The scale was carved in a rod of the high accuracy analog output type GYSE-A by 1mm pitch. The scale is doing etching processing by the scale based on JIS first grade, the magnet location can be confirmed by your eyes easily. 0 position of the scale is an end face of HEX46. Max. stroke is 400mm, rod diameter is Φ8.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYSE-AM
Product Name All-In-One Linear Displacement and Level Measurement Probe
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
Repeatability 0.1181 mils (3 µm)
Sampling Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 1.97 to 295 inch (50 to 7500 mm)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details