Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYAF1

Description
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head permits a miniaturized application, and the flange makes the installation easier, compared with the conventional screw type probes.
Request a Quote Datasheet
Description
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head permits a miniaturized application, and the flange makes the installation easier, compared with the conventional screw type probes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYAF1
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYAF1
SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained. Reversed output or bipolar output can be supported as well. The flat head permits a miniaturized application, and the flange makes the installation easier, compared with the conventional screw type probes.

SANTEST's GYAF1-probe is an all-in-one type sensor with integrated controller. After supplying DC 24V to the probe, an analogue voltage and/or current, which are proportional to the position of the magnet, can be obtained.

Reversed output or bipolar output can be supported as well. The flat head permits a miniaturized application, and the flange makes the installation easier, compared with the conventional screw type probes.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYAF1
Product Name All-In-One Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
Linearity 0.0250 ±% Full Scale
Sampling Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYGS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
Linearity 0.1000 ±% Full Scale
View Details