The SANTEST GYMA is an all-in-one analogue displacement and level measurement probe with a compact head design, offering a 4-20 mA current output up to 500 Ω. It features IP67 protection, operates on +24 VDC, and supports stroke lengths from 15 to 3000 mm. The probe rod and head are SS304 stainless steel. Non-linearity is ≤±0.05% FS typical, repeatability is ≤±0.1 mm, and temperature drift is ≤±0.03% FS/℃. Operating temperature is -20 ℃ to +80 ℃ with a maximum pressure rating of 35 MPa. Sampling frequency is 1 kHz, with vibration resistance of 6 G and shock resistance of 50 G. Cable connections include straight, L-shape, or pigtail configurations, with a maximum total cable length of 100 m.
GYMA has the same appearance as GYMS (compact head) and is all-in-one series. We achieved downsizing of all-in-one series by the latest circuit design. GYMA has high reliability with IP67 like GYMS. Only 4-20mA output is available.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYMA |
| Product Name | All-In-One Linear Displacement and Level Measurement Probe |
| Body Shape | Cylindrical |
| Measurement Range | 0.5906 to 118 inch (15 to 3000 mm) |
| Linearity | 0.0250 ±% Full Scale |
| Sampling Frequency | 1 kHz |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |