Exsenco, LLC Linear Displacement and Level Measurement Probe SANTEST GYKM

Description
The profile measuring φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and it gives infinite life time due to magnetostrictive non-contact sensor, well replacing conventional potentiometers. GYKM probe can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet
Description
The profile measuring φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and it gives infinite life time due to magnetostrictive non-contact sensor, well replacing conventional potentiometers. GYKM probe can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Corpus Christi, TX, USA
Linear Displacement and Level Measurement Probe
SANTEST GYKM
Linear Displacement and Level Measurement Probe SANTEST GYKM
The profile measuring φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and it gives infinite life time due to magnetostrictive non-contact sensor, well replacing conventional potentiometers. GYKM probe can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

The profile measuring Φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and it gives infinite life time due to magnetostrictive non-contact sensor, well replacing conventional potentiometers. GYKM probe can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYKM
Product Name Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Field Adjustable Field Adjustable Measurement Ranges; (1185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details