The SANTEST GYcAT4 is an analogue linear displacement and level measurement probe with a replaceable magnet or float, designed as a successor to GYLT and GYLS models. It features an aluminium diecast probe head and SS304 probe rod, with optional straight, L-shaped, or pigtail cable connections. Output options include 0-10V or 10-0V voltage, or 4-20mA or 20-4mA current, with a maximum load of 500Ω for current output and minimum load of 2kΩ for voltage output. Accuracy specifications include non-linearity of ±0.05%FS typical, repeatability of ±0.01%FS, and temperature drift of ±40ppmFS/°C. The operating temperature range is -20°C to +80°C, with IP67 enclosure rating. Power supply is +24V±2VDC at 100mA, and sampling frequency is standard at 1kHz, extendable up to 8kHz depending on rod length. Maximum pressure rating is 35MPa on the probe rod. Alarm output is not available.
SANTEST Analogue Output (replacement model for GYLT, GYLS)
| Exsenco, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | SANTEST GYcAT4 |
| Product Name | All-In-One Linear Displacement and Level Measurement Probe |
| Device Classification | Sensor Only |
| Measuring Range | 0.5906 to 138 inch (15 to 3500 mm) |
| Level Measurement Type | Continuous Level |
| Output Options | AnalogVoltage; AnalogCurrent |
| Maximum Operating Pressure | 5076 psi (3573 m H2O) |