Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYFRS

Description
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.
Request a Quote Datasheet
Description
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYFRS
High Performance Linear Displacement and Level Measurement Probe SANTEST GYFRS
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.

SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYFRS
Product Name High Performance Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 138 inch (15 to 3500 mm)
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges; (3485 mm)
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details