Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-Q

Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-Q is an all-in-one linear displacement probe with quasi-incremental A/B pulse output, offering resolutions from 0.1 mm to 0.001 mm and a maximum sampling frequency of 500 kHz. It features a detachable probe element with an M24xP1.0 thread, IP67 protection, and operates on +24 VDC (±2 V) with a current draw of 70 mA. The sensor supports effective strokes from 15 mm to 7500 mm, with a temperature range of -20°C to +75°C, and withstands 15 G vibration and 100 G shock. Output pulses are sample-based, not continuous, with programmable zero and gain adjustments via GPM software. The probe includes an open-drain alarm for lost magnet detection and uses a shielded 6-wire cable with pin assignments for A+, A-, B+, B-, +24V, and 0V.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-Q is an all-in-one linear displacement probe with quasi-incremental A/B pulse output, offering resolutions from 0.1 mm to 0.001 mm and a maximum sampling frequency of 500 kHz. It features a detachable probe element with an M24xP1.0 thread, IP67 protection, and operates on +24 VDC (±2 V) with a current draw of 70 mA. The sensor supports effective strokes from 15 mm to 7500 mm, with a temperature range of -20°C to +75°C, and withstands 15 G vibration and 100 G shock. Output pulses are sample-based, not continuous, with programmable zero and gain adjustments via GPM software. The probe includes an open-drain alarm for lost magnet detection and uses a shielded 6-wire cable with pin assignments for A+, A-, B+, B-, +24V, and 0V.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-Q
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-Q
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number SANTEST GYSE-Q
Product Name All-In-One Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
Field Adjustable Field Adjustable Measurement Ranges; (5185 mm)
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 15.75 inch (15 to 400 mm)
Level Measurement Type Continuous Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 98.43 inch (15 to 2500 mm)
Level Measurement Type Continuous Level
View Details