The SANTEST GYMT series is a compact linear displacement and level measurement probe with an integrated controller, designed to indicate the position of a movable magnet along a stainless steel probe rod. The probe features an effective stroke range of 15 mm to 2000 mm, with non-linearity of less than ±0.05% FS typical and repeatability of less than ±0.01% FS. Output options include 0-10 V or 4-20 mA, powered by ±15 VDC. The probe is rated IP67, with an operating temperature range of -5 °C to +60 °C and a maximum admittable pressure of 35 MPa on the probe rod. The controller supports zero and gain adjustments within ±3% FS and offers cable lengths up to 10 m, with connector types including pigtail, straight, or L-shape. All probe components are constructed from SS304 stainless steel.
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The GYMTC controller provides 0-10V voltage output or 4-20mA current output, indicating the position of the movable magnet along the GYMT probe rod. The power supply of GYMTC is ±15VDC.
| Exsenco, LLC | |
|---|---|
| Product Category | Level Sensors |
| Product Number | SANTEST GYMT |
| Product Name | Compact Linear Displacement and Level Measurement Probe |
| Device Classification | Sensor Only |
| Measuring Range | 0.5906 to 78.74 inch (15 to 2000 mm) |
| Level Measurement Type | Continuous Level |
| Output Options | AnalogVoltage; AnalogCurrent |
| Field Adjustable | Field Adjustable Measurement Ranges; (1985 mm) |