Exsenco, LLC High Temperature Displacement and Level Measurement Controller SANTEST GMR2

Description
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.
Request a Quote Datasheet
Description
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Displacement and Level Measurement Controller - SANTEST GMR2 - Exsenco, LLC
Corpus Christi, TX, USA
High Temperature Displacement and Level Measurement Controller
SANTEST GMR2
High Temperature Displacement and Level Measurement Controller SANTEST GMR2
SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches. GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible. Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.

SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting absolute position of each sleeve pair within one pitch of 51.2mm and incremental position over one pitch by counting pitches.

GMR2 series are the semi-absolute linear encoder of 24 bits integrated data of one pitch absolute and pitch count. SC type has now been added making cable duct mount possible.

Extremely high resistant to harsh circumstances due to no electronic parts employed in the sensor integrated into hydraulic cylinder and can be used for equipment of such as steel-mill plant no wear-out expected since no mechanical contact between sensor-rod and sleeve resolution 6.25μm of absolute output, in addition incremental output is prepared.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Sensor Transmitters
Product Number SANTEST GMR2
Product Name High Temperature Displacement and Level Measurement Controller
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Compact Displacement and Level Measurement Controller - SANTEST GYMTC - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details
Transducer  Digital Controller - SANTEST GYDC-05 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor DIN Rail
View Details
Transducer Analog Controller - SANTEST GYFC2 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details