Exsenco, LLC Transducer Digital Controller SANTEST GYDC-05

Description
SANTEST's GYDC-05 controller enables digital output of 1μm resolution and also analogue output. Other features are as options, Additional analogue output of magnet velocity SSI output and incremental output GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GY GS/GYPM/GYHR/GYcRP probes.
Request a Quote
Description
SANTEST's GYDC-05 controller enables digital output of 1μm resolution and also analogue output. Other features are as options, Additional analogue output of magnet velocity SSI output and incremental output GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GY GS/GYPM/GYHR/GYcRP probes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYDC-05 controller provides digital position output with 1 μm resolution and supports parallel, SSI, or A/B incremental output, along with analogue position or velocity output. It operates from a +24 VDC ±5% supply, draws ≤160 mA, and functions within 0 °C to +65 °C. The unit mounts on a DIN 35 mm rail and includes alarm output for cable disconnection or magnet drop. Analog outputs are 0-10 V or 4-20 mA for position, and ±10 V or 4-20 mA for velocity, with 16-bit resolution. Sampling rate reaches up to 3.75 kHz, limited by probe stroke. Designed for use with GYMR6, GYSE-R, GYcRS, GYMR5, GYFRS, GYKM-RS, GYKMR, GYRHP-MR6, GYMS, GYGS, GYPM, GYHR, GYHTR, GYcRP, GYKM, GYPMR, and GYPE2K probes.

Datasheet Summary
Powered by GS/AI

The SANTEST GYDC-05 controller provides digital position output with 1 μm resolution and supports parallel, SSI, or A/B incremental output, along with analogue position or velocity output. It operates from a +24 VDC ±5% supply, draws ≤160 mA, and functions within 0 °C to +65 °C. The unit mounts on a DIN 35 mm rail and includes alarm output for cable disconnection or magnet drop. Analog outputs are 0-10 V or 4-20 mA for position, and ±10 V or 4-20 mA for velocity, with 16-bit resolution. Sampling rate reaches up to 3.75 kHz, limited by probe stroke. Designed for use with GYMR6, GYSE-R, GYcRS, GYMR5, GYFRS, GYKM-RS, GYKMR, GYRHP-MR6, GYMS, GYGS, GYPM, GYHR, GYHTR, GYcRP, GYKM, GYPMR, and GYPE2K probes.

Suppliers

Company
Product
Description
Supplier Links
Transducer  Digital Controller - SANTEST GYDC-05 - Exsenco, LLC
Corpus Christi, TX, USA
Transducer Digital Controller
SANTEST GYDC-05
Transducer Digital Controller SANTEST GYDC-05
SANTEST's GYDC-05 controller enables digital output of 1μm resolution and also analogue output. Other features are as options, Additional analogue output of magnet velocity SSI output and incremental output GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GY GS/GYPM/GYHR/GYcRP probes.

SANTEST's GYDC-05 controller enables digital output of 1μm resolution and also analogue output. Other features are as options,

  • Additional analogue output of magnet velocity
  • SSI output and incremental output

GYDC-05 controller can be used with: GYcRS/GYMR5/GYFRS/GYGS/GYPM/GYHR/GYcRP probes.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Sensor Transmitters
Product Number SANTEST GYDC-05
Product Name Transducer Digital Controller
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor DIN Rail
Inputs Displacement & Level Measurement Probe
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement and Level Measurement Controller - SANTEST L2DT - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor DIN Rail
View Details
High Temperature Displacement and Level Measurement Controller - SANTEST GMR2 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor Panel / Chassis Mount
Inputs Displacement & Level Measurement Probe
View Details
Displacement & Level Measurement Controller - SANTEST GYDC-S1 - Exsenco, LLC
Specs
Analog Channels 1 #
Form Factor DIN Rail
Inputs Displacement & Level Measurement Probe
View Details
Transducer Analog Controller - SANTEST GYFC2 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details