Exsenco, LLC Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| GYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray),... | |
| SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now... | |
| SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the... | |
| SANTEST's GYDC-05 controller enables digital output of 1μm resolution and also analogue output. Other features are as options, Additional analogue output of magnet velocity SSI output and incremental output GYDC-05... | |
| SANTEST's GYFC2 controller enjoys the top analogue performance. GYcRP, GYcRS, GYMR5 and GYFRS probes can be associated with this controller. Monitoring cable-disconnect and magnet-drop are standard features of GYFC2. Velocity... | |
| SANTEST's GYHC controller outputs 0-10V or 4-20mA proportional to magnet position and velocity (option). Associating with GYcRS, GYMR5 and GYFRS probe, the resolution is 1/65536 (16bit). A toggle switch on... | |
| SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors... | |
| SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of... |