Epsilon Technology Corp. High Temperature Un-Cooled Extensometers Model 7642

Description
These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. Model 7642 is ideal for elevated temperature testing of metals, composites, and high temperature polymers. All configurations can measure in both tension and compression and can be used in closed-loop strain control. Model 7642 may be used for monotonic tension or compression tests as well as cyclic fatigue tests such as low cycle fatigue (LCF). The extensometer is supplied with the advanced DT6229 controller. The standard output is a ±10VDC analog signal, factory calibrated with the extensometer. The controller also provides a high-speed digital output, built-in calibration and tare functions, and filters. The 7642 is readily interfaced with most testing machines and may be directly connected to a data acquisition system or a PC.
Request a Quote Datasheet
Description
These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. Model 7642 is ideal for elevated temperature testing of metals, composites, and high temperature polymers. All configurations can measure in both tension and compression and can be used in closed-loop strain control. Model 7642 may be used for monotonic tension or compression tests as well as cyclic fatigue tests such as low cycle fatigue (LCF). The extensometer is supplied with the advanced DT6229 controller. The standard output is a ±10VDC analog signal, factory calibrated with the extensometer. The controller also provides a high-speed digital output, built-in calibration and tare functions, and filters. The 7642 is readily interfaced with most testing machines and may be directly connected to a data acquisition system or a PC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Un-Cooled Extensometers - Model 7642 - Epsilon Technology Corp.
Jackson, WY, United States
High Temperature Un-Cooled Extensometers
Model 7642
High Temperature Un-Cooled Extensometers Model 7642
These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. Model 7642 is ideal for elevated temperature testing of metals, composites, and high temperature polymers. All configurations can measure in both tension and compression and can be used in closed-loop strain control. Model 7642 may be used for monotonic tension or compression tests as well as cyclic fatigue tests such as low cycle fatigue (LCF). The extensometer is supplied with the advanced DT6229 controller. The standard output is a ±10VDC analog signal, factory calibrated with the extensometer. The controller also provides a high-speed digital output, built-in calibration and tare functions, and filters. The 7642 is readily interfaced with most testing machines and may be directly connected to a data acquisition system or a PC.

These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. Model 7642 is ideal for elevated temperature testing of metals, composites, and high temperature polymers. All configurations can measure in both tension and compression and can be used in closed-loop strain control. Model 7642 may be used for monotonic tension or compression tests as well as cyclic fatigue tests such as low cycle fatigue (LCF).

The extensometer is supplied with the advanced DT6229 controller. The standard output is a ±10VDC analog signal, factory calibrated with the extensometer. The controller also provides a high-speed digital output, built-in calibration and tare functions, and filters.

The 7642 is readily interfaced with most testing machines and may be directly connected to a data acquisition system or a PC.

Supplier's Site Datasheet

Technical Specifications

  Epsilon Technology Corp.
Product Category Deflectometers and Extensometers
Product Number Model 7642
Product Name High Temperature Un-Cooled Extensometers
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Averaging Extensometer for Shear Tests - Model 4013 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Shear or Torsion
Test Temperature -40 to 212 F (-40 to 100 C)
View Details
Precision Optical Extensometers– Epsilon ONE - ONE-500CE-SYSTEM - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Tensile; Strain controlled testing, deflectometer applications, and measuring crack opening displacements
Test Standard ASTM; ISO
View Details
Axial/Torsional Extensometers - Model 3550 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Fatigue; Shear or Torsion
Test Standard ASTM; ISO
View Details
Miniature Averaging Axial Extensometer - Model 3442RA1 - Epsilon Technology Corp.
Specs
Test Fixture Type Extensometer
Application Compression; Tensile
Test Standard ASTM; ISO
View Details