Epsilon Technology Corp. Datasheets for Deflectometers and Extensometers
Deflectometers and extensometers are used to indicate the deformation of material while it is subjected to stress.
Deflectometers and Extensometers: Learn more
| Product Name | Notes |
|---|---|
| MODEL 3442RA1 Miniature Averaging Axial Extensometers With gauge lengths of 1 and 2 inches (25 and 50 mm) and measuring ranges of 0.050 and 0.100 inches (1.2 and 2.5 mm),... | |
| Very small and rugged, yet ultra-light weight, these units are widely used for testing small and delicate samples. Ideal for many biomedical tests, as well as for wire and thin... | |
| A miniature extensometer designed for general purpose transverse or diametral strain measurements on small or thin specimens. May be used simultaneously with the Model 3442 miniature axial extensometers or the... | |
| A single integral unit provides simultaneous lateral (transverse) strain and averaged axial strain measurement. The unit is also available as an averaged axial extensometer alone. This extensometer is ideally suited... | |
| Designed for concrete and rock compression testing or for compression tests on other large samples. The Model 3544 may be used simultaneously with the Model 3542RA axial extensometers. Circumferential extensometers... | |
| Designed for fracture mechanics tests in environmental chambers where the entire gage must be exposed to the heat. These capacitive sensor based clip-on gages (or COD gages) may be used... | |
| Designed for general purpose transverse or diametral strain measurement on axially loaded specimens. This model may be used simultaneously with the Model 3542 axial extensometer. Self-supporting on the test sample,... | |
| Designed for plastics, rubber and elastomer testing, these extensometers have very long measuring ranges. Their unique design allows testing to failure and minimizes interaction with the sample. The main body... | |
| Designed for use with furnaces and induction heating systems, these extensometers use Epsilon’s exclusive, self-supporting design. A wide range of options cover most testing applications. Epsilon developed this unique high... | |
| Designed primarily for compressive strength tests on rock, concrete and other large compression samples, the 3542RA measures axial strain on opposite sides of the test specimen, and the output is... | |
| Designed specifically for performing tests in accordance with ASTM D5656, Standard Test Method for Thick-Adherend Metal Lap-Shear Joints for Determination of the Stress-Strain Behavior of Adhesives in Shear by Tension... | |
| Epsilon ONE® video extensometers perform high-accuracy, high-resolution, non-contacting axial strain and displacement measurement. These extensometers are suitable for testing high-modulus materials such as metals and composites, high-elongation materials, thin or... | |
| For fracture mechanics studies, these COD gages are in compliance with standardized test methods, such as ASTM E1820 for determination of fracture toughness properties of metallic materials. These gages conform... | |
| For tests in environmental chambers where the entire extensometer must be exposed to the heat. Designed for transverse or diametral strain measurement at temperatures up to 540 °C (1000 °F)... | |
| For transverse or diametral strain measurements at temperatures to 1000 °C (1832 °F). These extensometers may be used with furnaces having a side entry slot for an extensometer or with... | |
| General purpose extensometers for axial tensile, compression, and cyclic testing. Gauge lengths from 0.5 to 2 inches (and 10 to 80 mm) and measuring ranges from 5% to 100% strain. | |
| High temperature COD gages for use in split type materials testing furnaces with a slot for the ceramic rods. Water-cooled and furnace bracket mounted, these are for use to 1200... | |
| High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows... | |
| Long gauge length extensometers with gauge lengths greater than 2 inches (50 mm) for tensile and compression testing. These units have been specially designed for long gage length applications where... | |
| Model 3421 extensometers measure shear strain of foam and honeycomb sandwich cores, as well as rigid cellular plastics. These extensometers can be used to measure shear modulus, 2% offset shear... | |
| Model 7650 extensometers are primarily used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. All models are capable of bi-directional displacement in both... | |
| Model 7650A extensometers measure strains with extremely high precision due to their design features and low strain range. All models are capable of tension and compression strain measurement, and may... | |
| Model 7651 extensometers measure combined in-plane strains in flat cruciform specimens tested in machines capable of simultaneous X and Y (perpendicular) axial loading and on standard flat samples tested in... | |
| The Model 3442AVG is optimized for high-accuracy tension and compression testing. It measures strain simultaneously on opposite sides of the specimen to average out specimen misalgnment while measuring axial strain. | |
| The Model 3550 extensometer is most often used on round specimens tested in bi-axial test machines capable of simultaneous axial and torsional loading. The extensometer is often customized for particular... | |
| The Model 3567 extensometer may be used for ASTM A1034 testing to measure strain and elongation during tension testing of rebar splice assemblies consisting of rebar and rebar couplers, coupling... | |
| The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time,... | |
| These extensometers are high precision non-contacting units for strain measurement in materials testing. They use a high speed laser scanner to measure the spacing between reflective tape strips on the... | |
| These extensometers use a high-temperature capacitive sensor and do not require any cooling. They will operate up to the maximum temperature limit of most environmental chambers used in materials testing. | |
| This extensometer is a strain gaged unit with small measuring ranges designed for performing proof load testing of bolts and similar applications such as yield measurements. The Model 3565 uses... | |
| This extensometer was designed for accurate measurement of small diametral strains such as those required to determine Poisson’s ratio of rock, concrete and asphalt samples. The units are designed to... | |
| This model is available in gauge lengths from 2 inches (50 mm) and larger, with measuring ranges up to 4 inches (100 mm). It is a uniquely designed unit that... | |
| This model meets many of the needs for testing asphalt core samples, in 4 and 6 inch diameters. The unit meets test method requirements for strain measurement developed under the... | |
| This model was designed for measuring axial displacements in the simple performance tests prescribed by NCHRP Report 465. These extensometers are typically mounted as two axial modules with independent outputs... | |
| Widely used for measuring deformations in three and four point bend tests, on compression tests and for a variety of general purpose deformations. These strain gaged devices come with a... |